WH50 -- SPEEDLINE® LINEAR DRIVE
Hunt Valve Actuator Division
Speedline® Linear Drive
WH50
Suppliers
Speedline® Linear Drive
WH50
Supplier's Site
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
WH50 |
|
Product Name
|
Speedline® Linear Drive |
|
Device Type
|
Rodless
|
|
Stroke or X-Axis Travel
|
118 inch (3000 mm)
|
|
Rated Speed
|
256 in/sec (390 m/min)
|
|
Rated Force
|
151 lbs (68.31 kg)
|
|
Drive Type
|
Belt Drive
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
405 lbs (184 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
7.87 inch (200 mm)
Rated Speed
0.2200 in/sec (0.3353 m/min)
Rated Force
225 lbs (102 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Motor Type
DC
Motor Voltage
2.85 to 12 volts
View Details
Stroke or X-Axis Travel
1.97 inch (50 mm)
Rated Speed
0.1969 in/sec (0.3000 m/min)
View Details