WH120 -- SPEEDLINE® LINEAR DRIVE
Hunt Valve Actuator Division
Speedline® Linear Drive
WH120
Suppliers
Speedline® Linear Drive
WH120
Supplier's Site
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
WH120 |
|
Product Name
|
Speedline® Linear Drive |
|
Device Type
|
Rodless
|
|
Stroke or X-Axis Travel
|
433 inch (11000 mm)
|
|
Rated Speed
|
394 in/sec (600 m/min)
|
|
Rated Force
|
1124 lbs (510 kg)
|
|
Drive Type
|
Belt Drive
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
234 lbs (106 kg)
Drive Type
Ball Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
17.56 inch (446 mm)
Rated Speed
1.05 in/sec (1.6 m/min)
Rated Force
787 lbs (357 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Drive Type
Ball Screw
Motor Type
DC
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
0.4331 inch (11 mm)
Rated Speed
0.0354 in/sec (0.0540 m/min)
View Details