WB60 - TGT -- ECONOLINE® TRAP. SCREW LINEAR DRIVE
Hunt Valve Actuator Division
Econoline® Trap. Screw Linear Drive
WB60 - TGT
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
WB60 - TGT |
|
Product Name
|
Econoline® Trap. Screw Linear Drive |
|
Device Type
|
Rodless
|
|
Stroke or X-Axis Travel
|
205 inch (5200 mm)
|
|
Rated Speed
|
39.37 in/sec (60 m/min)
|
|
Rated Force
|
562 lbs (255 kg)
|
|
Drive Type
|
Lead Screw/ACME Screw; Single Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Rod Type
Stroke or X-Axis Travel
1.89 inch (48 mm)
Rated Force
7.69 lbs (3.49 kg)
View Details
Modern Linear Incorporated
Drive Type
Belt Drive
Material
Aluminum; Steel; Stainless Steel; Carbon Steel
View Details
Rated Force
95.54 lbs (43.33 kg)
Drive Type
Lead Screw/ACME Screw
View Details