R2503000 -- ROLARAM® ROLLER SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Roller Screw Actuator
R2503000
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
R2503000 |
|
Product Name
|
Rolaram® Roller Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
177 inch (4500 mm)
|
|
Rated Speed
|
1.97 in/sec (3 m/min)
|
|
Rated Force
|
32236 lbs (14620 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
11.54 inch (293 mm)
Rated Speed
0.2900 in/sec (0.4420 m/min)
Rated Force
787 lbs (357 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Motor Type
DC
Motor Voltage
2.33 to 12 volts
View Details
Stroke or X-Axis Travel
0.2362 inch (6 mm)
Rated Speed
0.0118 in/sec (0.0180 m/min)
View Details