R2501140 -- ROLARAM® ROLLER SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Roller Screw Actuator
R2501140
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
R2501140 |
|
Product Name
|
Rolaram® Roller Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
130 inch (3300 mm)
|
|
Rated Speed
|
0.7480 in/sec (1.14 m/min)
|
|
Rated Force
|
73959 lbs (33542 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Drive Type
Ball Screw
Motor Type
DC
View Details
Rated Force
108 lbs (48.83 kg)
Drive Type
Ball Screw
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
8 inch (203 mm)
Rated Speed
2.4 in/sec (3.66 m/min)
View Details