R2500470 -- ROLARAM® ROLLER SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Roller Screw Actuator
R2500470
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
R2500470 |
|
Product Name
|
Rolaram® Roller Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
118 inch (3000 mm)
|
|
Rated Speed
|
0.3084 in/sec (0.4700 m/min)
|
|
Rated Force
|
90370 lbs (40984 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
416 lbs (189 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
23.58 inch (599 mm)
Rated Speed
0.2900 in/sec (0.4420 m/min)
Rated Force
1574 lbs (714 kg)
View Details
Stroke or X-Axis Travel
9.84E-4 inch (0.0250 mm)
View Details