R2253490 -- ROLARAM® ROLLER SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Roller Screw Actuator
R2253490
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
R2253490 |
|
Product Name
|
Rolaram® Roller Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
193 inch (4900 mm)
|
|
Rated Speed
|
2.29 in/sec (3.49 m/min)
|
|
Rated Force
|
16590 lbs (7524 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
115 lbs (52.1 kg)
Drive Type
Ball Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
6.81 inch (173 mm)
Rated Speed
1.05 in/sec (1.6 m/min)
Rated Force
787 lbs (357 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Motor Type
DC
Motor Voltage
2.1 to 12 volts
View Details
Stroke or X-Axis Travel
1.97 inch (50 mm)
Rated Speed
0.1969 in/sec (0.3000 m/min)
View Details