R2250880 -- ROLARAM® ROLLER SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Roller Screw Actuator
R2250880
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
R2250880 |
|
Product Name
|
Rolaram® Roller Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
138 inch (3500 mm)
|
|
Rated Speed
|
0.5774 in/sec (0.8800 m/min)
|
|
Rated Force
|
47770 lbs (21664 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Motor Type
DC
Motor Voltage
2.33 to 12 volts
View Details
Rated Force
111 lbs (50.16 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Stroke or X-Axis Travel
0.4724 inch (12 mm)
Rated Speed
0.0787 in/sec (0.1200 m/min)
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
3.98 to 7.87 inch (101 to 200 mm)
Drive Type
Ball Screw
View Details