R1754560 -- ROLARAM® ROLLER SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Roller Screw Actuator
R1754560
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
R1754560 |
|
Product Name
|
Rolaram® Roller Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
157 inch (4000 mm)
|
|
Rated Speed
|
2.99 in/sec (4.56 m/min)
|
|
Rated Force
|
9217 lbs (4180 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
244 lbs (111 kg)
Drive Type
Ball Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
3.94 inch (100 mm)
Rated Speed
0.2200 in/sec (0.3353 m/min)
Rated Force
225 lbs (102 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Motor Type
DC
Motor Voltage
3.25 to 12 volts
View Details
Stroke or X-Axis Travel
0.0020 inch (0.0500 mm)
View Details