R1753610 -- ROLARAM® ROLLER SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Roller Screw Actuator
R1753610
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
R1753610 |
|
Product Name
|
Rolaram® Roller Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
157 inch (4000 mm)
|
|
Rated Speed
|
2.37 in/sec (3.61 m/min)
|
|
Rated Force
|
11645 lbs (5281 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
6.81 inch (173 mm)
Rated Speed
1.05 in/sec (1.6 m/min)
Rated Force
787 lbs (357 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Motor Type
DC
Motor Voltage
2.85 to 12 volts
View Details
Stroke or X-Axis Travel
0.0020 inch (0.0500 mm)
View Details