R1750570 -- ROLARAM® ROLLER SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Roller Screw Actuator
R1750570
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
R1750570 |
|
Product Name
|
Rolaram® Roller Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
94.49 inch (2400 mm)
|
|
Rated Speed
|
0.3740 in/sec (0.5700 m/min)
|
|
Rated Force
|
40464 lbs (18351 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuation Type
Electrical
Rated Speed
39.37 in/sec (60 m/min)
Rated Force
2.59 lbs (1.17 kg)
View Details
Rated Force
95.54 lbs (43.33 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Stroke or X-Axis Travel
0.2362 inch (6 mm)
Rated Speed
0.0787 in/sec (0.1200 m/min)
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type
Lead Screw/ACME Screw; Ball Screw
View Details