R1750460 -- ROLARAM® ROLLER SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Roller Screw Actuator
R1750460
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
R1750460 |
|
Product Name
|
Rolaram® Roller Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
86.61 inch (2200 mm)
|
|
Rated Speed
|
0.3018 in/sec (0.4600 m/min)
|
|
Rated Force
|
50580 lbs (22939 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Rodless
Actuation Type
Electrical
Rated Speed
6 in/sec (9.14 m/min)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Drive Type
Ball Screw
Motor Type
DC
View Details
Rated Force
120 lbs (54.24 kg)
Drive Type
Ball Screw
View Details