R1502260 -- ROLARAM® ROLLER SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Roller Screw Actuator
R1502260
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
R1502260 |
|
Product Name
|
Rolaram® Roller Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
126 inch (3200 mm)
|
|
Rated Speed
|
1.48 in/sec (2.26 m/min)
|
|
Rated Force
|
10296 lbs (4669 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
73.06 lbs (33.13 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
6.81 inch (173 mm)
Rated Speed
0.2900 in/sec (0.4420 m/min)
Rated Force
1574 lbs (714 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Motor Type
DC
Motor Voltage
2.5 to 7.5 volts
View Details
Stroke or X-Axis Travel
9.84E-4 inch (0.0250 mm)
View Details