R1501770 -- ROLARAM® ROLLER SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Roller Screw Actuator
R1501770
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
R1501770 |
|
Product Name
|
Rolaram® Roller Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
110 inch (2800 mm)
|
|
Rated Speed
|
1.16 in/sec (1.77 m/min)
|
|
Rated Force
|
13083 lbs (5933 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
34.39 lbs (15.6 kg)
Drive Type
Ball Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
17.56 inch (446 mm)
Rated Speed
0.5600 in/sec (0.8534 m/min)
Rated Force
562 lbs (255 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Motor Type
DC
Motor Voltage
2.33 to 12 volts
View Details
Stroke or X-Axis Travel
0.0039 inch (0.1000 mm)
View Details