R1501400 -- ROLARAM® ROLLER SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Roller Screw Actuator
R1501400
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
R1501400 |
|
Product Name
|
Rolaram® Roller Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
104 inch (2650 mm)
|
|
Rated Speed
|
0.9186 in/sec (1.4 m/min)
|
|
Rated Force
|
16523 lbs (7493 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuation Type
Electrical
Stroke or X-Axis Travel
0.3937 inch (10 mm)
Rated Speed
39.37 in/sec (60 m/min)
View Details
Rated Force
8.32 lbs (3.77 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Stroke or X-Axis Travel
0.0039 inch (0.1000 mm)
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
3.98 to 7.87 inch (101 to 200 mm)
Drive Type
Lead Screw/ACME Screw; Ball Screw
View Details