R1500680 -- ROLARAM® ROLLER SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Roller Screw Actuator
R1500680
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
R1500680 |
|
Product Name
|
Rolaram® Roller Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
85.83 inch (2180 mm)
|
|
Rated Speed
|
0.4462 in/sec (0.6800 m/min)
|
|
Rated Force
|
23334 lbs (10582 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
279 lbs (126 kg)
Drive Type
Ball Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
1.97 inch (50.04 mm)
Rated Speed
0.4800 in/sec (0.7315 m/min)
Rated Force
112 lbs (50.79 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Drive Type
Ball Screw
Motor Type
DC
View Details
Stroke or X-Axis Travel
0.2362 inch (6 mm)
Rated Speed
0.0079 in/sec (0.0120 m/min)
View Details