R1254240 -- ROLARAM® ROLLER SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Roller Screw Actuator
R1254240
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
R1254240 |
|
Product Name
|
Rolaram® Roller Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
98.43 inch (2500 mm)
|
|
Rated Speed
|
2.78 in/sec (4.24 m/min)
|
|
Rated Force
|
5508 lbs (2498 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuation Type
Electrical
Rated Speed
39.37 in/sec (60 m/min)
Rated Force
2.59 lbs (1.17 kg)
View Details
Rated Force
80.93 lbs (36.7 kg)
Drive Type
Ball Screw
View Details
Stroke or X-Axis Travel
0.4331 inch (11 mm)
Rated Speed
0.0354 in/sec (0.0540 m/min)
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type
Ball Screw
View Details