R1007080 -- ROLARAM® ROLLER SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Roller Screw Actuator
R1007080
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
R1007080 |
|
Product Name
|
Rolaram® Roller Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
70.87 inch (1800 mm)
|
|
Rated Speed
|
4.65 in/sec (7.08 m/min)
|
|
Rated Force
|
2226 lbs (1009 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
405 lbs (184 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
9.84 inch (250 mm)
Rated Speed
0.9300 in/sec (1.42 m/min)
Rated Force
56 lbs (25.4 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Drive Type
Ball Screw
Motor Type
DC
View Details
Stroke or X-Axis Travel
0.0039 inch (0.1000 mm)
View Details