R1003900 -- ROLARAM® ROLLER SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Roller Screw Actuator
R1003900
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
R1003900 |
|
Product Name
|
Rolaram® Roller Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
70.87 inch (1800 mm)
|
|
Rated Speed
|
2.56 in/sec (3.9 m/min)
|
|
Rated Force
|
2046 lbs (928 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuation Type
Electrical
Stroke or X-Axis Travel
0.3937 inch (10 mm)
Rated Speed
39.37 in/sec (60 m/min)
View Details
Rated Force
416 lbs (189 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Stroke or X-Axis Travel
0.9843 inch (25 mm)
Rated Speed
0.9843 in/sec (1.5 m/min)
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type
Lead Screw/ACME Screw; Ball Screw
View Details