R1001900 -- ROLARAM® ROLLER SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Roller Screw Actuator
R1001900
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
R1001900 |
|
Product Name
|
Rolaram® Roller Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
59.06 inch (1500 mm)
|
|
Rated Speed
|
1.25 in/sec (1.9 m/min)
|
|
Rated Force
|
3080 lbs (1397 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
193 lbs (87.68 kg)
Drive Type
Ball Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
1.97 inch (50.04 mm)
Rated Speed
0.4800 in/sec (0.7315 m/min)
Rated Force
112 lbs (50.79 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Drive Type
Ball Screw
Motor Type
DC
View Details
Stroke or X-Axis Travel
9.84E-4 inch (0.0250 mm)
View Details