R1001280 -- ROLARAM® ROLLER SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Roller Screw Actuator
R1001280
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
R1001280 |
|
Product Name
|
Rolaram® Roller Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
55.12 inch (1400 mm)
|
|
Rated Speed
|
0.8399 in/sec (1.28 m/min)
|
|
Rated Force
|
4496 lbs (2039 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
393 lbs (178 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
17.56 inch (446 mm)
Rated Speed
1.05 in/sec (1.6 m/min)
Rated Force
787 lbs (357 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Drive Type
Ball Screw
Motor Type
DC
View Details
Stroke or X-Axis Travel
0.0020 inch (0.0500 mm)
View Details