R0754800 -- ROLARAM® ROLLER SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Roller Screw Actuator
R0754800
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
R0754800 |
|
Product Name
|
Rolaram® Roller Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
31.5 inch (800 mm)
|
|
Rated Speed
|
3.15 in/sec (4.8 m/min)
|
|
Rated Force
|
1214 lbs (551 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuation Type
Electrical
Stroke or X-Axis Travel
0.3937 inch (10 mm)
Rated Speed
39.37 in/sec (60 m/min)
View Details
Rated Force
95.54 lbs (43.33 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Stroke or X-Axis Travel
9.84E-4 inch (0.0250 mm)
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
3.98 to 7.87 inch (101 to 200 mm)
Drive Type
Ball Screw
View Details