R0752400 -- ROLARAM® ROLLER SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Roller Screw Actuator
R0752400
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
R0752400 |
|
Product Name
|
Rolaram® Roller Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
29.53 inch (750 mm)
|
|
Rated Speed
|
1.57 in/sec (2.4 m/min)
|
|
Rated Force
|
1619 lbs (734 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
416 lbs (189 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
9.84 inch (250 mm)
Rated Speed
0.2200 in/sec (0.3353 m/min)
Rated Force
225 lbs (102 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Drive Type
Ball Screw
Motor Type
DC
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
0.9843 inch (25 mm)
Rated Speed
0.0157 in/sec (0.0240 m/min)
View Details