R0750600 -- ROLARAM® ROLLER SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Roller Screw Actuator
R0750600
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
R0750600 |
|
Product Name
|
Rolaram® Roller Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
17.72 inch (450 mm)
|
|
Rated Speed
|
0.3937 in/sec (0.6000 m/min)
|
|
Rated Force
|
4271 lbs (1937 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
65.42 lbs (29.67 kg)
Drive Type
Ball Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
23.58 inch (599 mm)
Rated Speed
1.05 in/sec (1.6 m/min)
Rated Force
787 lbs (357 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Drive Type
Ball Screw
Motor Type
DC
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
0.9843 inch (25 mm)
Rated Speed
0.0394 in/sec (0.0600 m/min)
View Details