B1257130 -- ROLARAM® BALL SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Ball Screw Actuator
B1257130
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
B1257130 |
|
Product Name
|
Rolaram® Ball Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
110 inch (2800 mm)
|
|
Rated Speed
|
4.68 in/sec (7.13 m/min)
|
|
Rated Force
|
3147 lbs (1427 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Rod Type
Stroke or X-Axis Travel
0.6693 inch (17 mm)
Rated Force
8.99 lbs (4.08 kg)
View Details
Stroke or X-Axis Travel
0.2362 inch (6 mm)
Rated Speed
0.0157 in/sec (0.0240 m/min)
View Details
Rated Force
21.36 lbs (9.69 kg)
Drive Type
Ball Screw
View Details