B1256860 -- ROLARAM® BALL SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Ball Screw Actuator
B1256860
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
B1256860 |
|
Product Name
|
Rolaram® Ball Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
110 inch (2800 mm)
|
|
Rated Speed
|
4.5 in/sec (6.86 m/min)
|
|
Rated Force
|
3282 lbs (1488 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Rod Type
Stroke or X-Axis Travel
0.7874 inch (20 mm)
Motor Type
Stepper
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
0.2362 inch (6 mm)
Rated Speed
0.0787 in/sec (0.1200 m/min)
View Details
Rated Force
405 lbs (184 kg)
Drive Type
Lead Screw/ACME Screw
View Details