B1253020 -- ROLARAM® BALL SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Ball Screw Actuator
B1253020
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
B1253020 |
|
Product Name
|
Rolaram® Ball Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
126 inch (3200 mm)
|
|
Rated Speed
|
1.98 in/sec (3.02 m/min)
|
|
Rated Force
|
5125 lbs (2324 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
44.96 lbs (20.39 kg)
Drive Type
Ball Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
5.91 inch (150 mm)
Rated Speed
0.2200 in/sec (0.3353 m/min)
Rated Force
225 lbs (102 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Motor Type
DC
Motor Voltage
2.33 to 12 volts
View Details
Stroke or X-Axis Travel
0.4724 inch (12 mm)
Rated Speed
0.0079 in/sec (0.0120 m/min)
View Details