B1251990 -- ROLARAM® BALL SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Ball Screw Actuator
B1251990
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
B1251990 |
|
Product Name
|
Rolaram® Ball Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
102 inch (2600 mm)
|
|
Rated Speed
|
1.31 in/sec (1.99 m/min)
|
|
Rated Force
|
7643 lbs (3466 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Motor Type
DC
Motor Voltage
2.5 to 7.5 volts
View Details
Rated Force
8.99 lbs (4.08 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Stroke or X-Axis Travel
0.0039 inch (0.1000 mm)
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type
Ball Screw
View Details