B1251180 -- ROLARAM® BALL SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Ball Screw Actuator
B1251180
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
B1251180 |
|
Product Name
|
Rolaram® Ball Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
90.55 inch (2300 mm)
|
|
Rated Speed
|
0.7743 in/sec (1.18 m/min)
|
|
Rated Force
|
9554 lbs (4333 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Drive Type
Ball Screw
Motor Type
DC
View Details
Rated Force
98.91 lbs (44.86 kg)
Drive Type
Ball Screw
View Details
Stroke or X-Axis Travel
0.0039 inch (0.1000 mm)
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type
Lead Screw/ACME Screw; Ball Screw
View Details