B1251090 -- ROLARAM® BALL SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Ball Screw Actuator
B1251090
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
B1251090 |
|
Product Name
|
Rolaram® Ball Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
86.61 inch (2200 mm)
|
|
Rated Speed
|
0.7152 in/sec (1.09 m/min)
|
|
Rated Force
|
10341 lbs (4690 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuation Type
Electrical
Rated Speed
39.37 in/sec (60 m/min)
Rated Force
2.59 lbs (1.17 kg)
View Details
Rated Force
8.99 lbs (4.08 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Stroke or X-Axis Travel
0.9843 inch (25 mm)
Rated Speed
0.0157 in/sec (0.0240 m/min)
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type
Lead Screw/ACME Screw; Ball Screw
View Details