B1004290 -- ROLARAM® BALL SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Ball Screw Actuator
B1004290
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
B1004290 |
|
Product Name
|
Rolaram® Ball Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
142 inch (3600 mm)
|
|
Rated Speed
|
2.81 in/sec (4.29 m/min)
|
|
Rated Force
|
1798 lbs (816 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
180 lbs (81.66 kg)
Drive Type
Ball Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
17.56 inch (446 mm)
Rated Speed
1.05 in/sec (1.6 m/min)
Rated Force
787 lbs (357 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Motor Type
DC
Motor Voltage
2.33 to 12 volts
View Details
Stroke or X-Axis Travel
0.9843 inch (25 mm)
Rated Speed
0.0787 in/sec (0.1200 m/min)
View Details