B1004100 -- ROLARAM® BALL SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Ball Screw Actuator
B1004100
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
B1004100 |
|
Product Name
|
Rolaram® Ball Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
146 inch (3700 mm)
|
|
Rated Speed
|
2.69 in/sec (4.1 m/min)
|
|
Rated Force
|
2743 lbs (1244 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
43.16 lbs (19.57 kg)
Drive Type
Ball Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
6.81 inch (173 mm)
Rated Speed
0.2900 in/sec (0.4420 m/min)
Rated Force
1574 lbs (714 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Drive Type
Ball Screw
Motor Type
DC
View Details
Stroke or X-Axis Travel
0.0020 inch (0.0500 mm)
View Details