B1003060 -- ROLARAM® BALL SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Ball Screw Actuator
B1003060
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
B1003060 |
|
Product Name
|
Rolaram® Ball Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
165 inch (4200 mm)
|
|
Rated Speed
|
2.01 in/sec (3.06 m/min)
|
|
Rated Force
|
2518 lbs (1142 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
107 lbs (48.73 kg)
Drive Type
Ball Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
4.8 inch (122 mm)
Rated Speed
1.05 in/sec (1.6 m/min)
Rated Force
787 lbs (357 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Motor Type
DC
Motor Voltage
3.25 to 12 volts
View Details
Stroke or X-Axis Travel
9.84E-4 inch (0.0250 mm)
View Details