B1002090 -- ROLARAM® BALL SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Ball Screw Actuator
B1002090
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
B1002090 |
|
Product Name
|
Rolaram® Ball Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
177 inch (4500 mm)
|
|
Rated Speed
|
1.37 in/sec (2.09 m/min)
|
|
Rated Force
|
2698 lbs (1223 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
31.92 lbs (14.48 kg)
Drive Type
Ball Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
5.91 inch (150 mm)
Rated Speed
0.2200 in/sec (0.3353 m/min)
Rated Force
225 lbs (102 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Motor Type
DC
Motor Voltage
3.25 to 12 volts
View Details
Stroke or X-Axis Travel
0.0055 inch (0.1400 mm)
View Details