B1001680 -- ROLARAM® BALL SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Ball Screw Actuator
B1001680
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
B1001680 |
|
Product Name
|
Rolaram® Ball Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
157 inch (4000 mm)
|
|
Rated Speed
|
1.1 in/sec (1.68 m/min)
|
|
Rated Force
|
3372 lbs (1529 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
34.39 lbs (15.6 kg)
Drive Type
Ball Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
1.97 inch (50.04 mm)
Rated Speed
0.2200 in/sec (0.3353 m/min)
Rated Force
225 lbs (102 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Motor Type
DC
Motor Voltage
2.33 to 12 volts
View Details
Stroke or X-Axis Travel
0.9843 inch (25 mm)
Rated Speed
0.0157 in/sec (0.0240 m/min)
View Details