B1000930 -- ROLARAM® BALL SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Ball Screw Actuator
B1000930
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
B1000930 |
|
Product Name
|
Rolaram® Ball Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
118 inch (3000 mm)
|
|
Rated Speed
|
0.6102 in/sec (0.9300 m/min)
|
|
Rated Force
|
6070 lbs (2753 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Rod Type
Stroke or X-Axis Travel
0.7874 inch (20 mm)
Motor Type
Stepper
View Details
Modern Linear Incorporated
Drive Type
Belt Drive
Material
Aluminum; Steel; Stainless Steel; Carbon Steel
View Details
Rated Force
37.54 lbs (17.03 kg)
Drive Type
Lead Screw/ACME Screw
View Details