B1000530 -- ROLARAM® BALL SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Ball Screw Actuator
B1000530
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
B1000530 |
|
Product Name
|
Rolaram® Ball Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
106 inch (2700 mm)
|
|
Rated Speed
|
0.3478 in/sec (0.5300 m/min)
|
|
Rated Force
|
7194 lbs (3262 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Motor Type
DC
Motor Voltage
3.25 to 12 volts
View Details
Rated Force
73.96 lbs (33.54 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Stroke or X-Axis Travel
9.84E-4 inch (0.0250 mm)
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
7.91 to 11.81 inch (201 to 300 mm)
Drive Type
Ball Screw
View Details