B0756770 -- ROLARAM® BALL SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Ball Screw Actuator
B0756770
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
B0756770 |
|
Product Name
|
Rolaram® Ball Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
102 inch (2600 mm)
|
|
Rated Speed
|
4.44 in/sec (6.77 m/min)
|
|
Rated Force
|
832 lbs (377 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
405 lbs (184 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
9.84 inch (250 mm)
Rated Speed
0.9300 in/sec (1.42 m/min)
Rated Force
56 lbs (25.4 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Motor Type
DC
Motor Voltage
2.33 to 12 volts
View Details
Stroke or X-Axis Travel
1.97 inch (50 mm)
Rated Speed
0.0197 in/sec (0.0300 m/min)
View Details