B0755400 -- ROLARAM® BALL SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Ball Screw Actuator
B0755400
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
B0755400 |
|
Product Name
|
Rolaram® Ball Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
114 inch (2900 mm)
|
|
Rated Speed
|
3.54 in/sec (5.4 m/min)
|
|
Rated Force
|
1057 lbs (479 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
416 lbs (189 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
23.58 inch (599 mm)
Rated Speed
0.5600 in/sec (0.8534 m/min)
Rated Force
562 lbs (255 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Motor Type
DC
Motor Voltage
2.33 to 12 volts
View Details
Stroke or X-Axis Travel
0.4331 inch (11 mm)
Rated Speed
0.0354 in/sec (0.0540 m/min)
View Details