B0754700 -- ROLARAM® BALL SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Ball Screw Actuator
B0754700
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
B0754700 |
|
Product Name
|
Rolaram® Ball Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
122 inch (3100 mm)
|
|
Rated Speed
|
3.08 in/sec (4.7 m/min)
|
|
Rated Force
|
1191 lbs (540 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuation Type
Electrical
Rated Speed
39.37 in/sec (60 m/min)
Rated Force
15.38 lbs (6.97 kg)
View Details
Rated Force
112 lbs (50.87 kg)
Drive Type
Ball Screw
View Details
Stroke or X-Axis Travel
9.84E-4 inch (0.0250 mm)
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
15.79 to 19.69 inch (401 to 500 mm)
Drive Type
Ball Screw
View Details