B0750280 -- ROLARAM® BALL SCREW ACTUATOR
Hunt Valve Actuator Division
Rolaram® Ball Screw Actuator
B0750280
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
B0750280 |
|
Product Name
|
Rolaram® Ball Screw Actuator |
|
Device Type
|
Rod Type
|
|
Actuation Type
|
Electrical
|
|
Stroke or X-Axis Travel
|
86.61 inch (2200 mm)
|
|
Rated Speed
|
0.1837 in/sec (0.2800 m/min)
|
|
Rated Force
|
4721 lbs (2141 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
44.96 lbs (20.39 kg)
Drive Type
Ball Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
23.58 inch (599 mm)
Rated Speed
0.5600 in/sec (0.8534 m/min)
Rated Force
1012 lbs (459 kg)
View Details
Stroke or X-Axis Travel
0.2362 inch (6 mm)
Rated Speed
0.0157 in/sec (0.0240 m/min)
View Details