UNIDIRECTIONALVRWM5V
UNIDIRECTIONALVRWM5V
UNIDIRECTIONALVRWM5V
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 6440-HSD8D5V0TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1005 Metric) |
| Peak Pulse Power | 500 watts |
| VC | 18.5 volts |