BIDIRECTIONALVRWM3.3
BIDIRECTIONALVRWM3.3
BIDIRECTIONALVRWM3.3
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 6440-HSD03CTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 350 watts |
| VC | 16 volts |