The Brennenstuhl Premium City Duo LED work light is suitable for outdoor and indoor use with an IP44 rating. Brennenstuhl led lamps lamps use 80% less energy and a much longer life span compared to conventional lamps and maintenance free. The powerful LEDs deliver an instant light and generates low heat with no danger. Both lights are fully adjustable vertically and horizontally. Arranged in solid, modern Aluminium housing and a frosted glass lens, its easy mount thanks to the power connection provided on the mounting bracket. The integrated PIR sensor has a detection range of up to 10 metres at an angle of approx. 180°. Once activated the light can be adjusted to stay on from 10 seconds to 4 mins.180°
⢠High-power LEDs,⢠For indoor or outdoor use,⢠Instant bright light,⢠Solid Aluminium housing,⢠Independent Duo lights,⢠PIR Sensor,⢠Colour Temperature: 6400 K,⢠IP Rating: 44,⢠Energy Efficiency: A
Wattage = 31 W
Voltage = 220 - 240 V ac
IP Rating = IP44
Number of LEDs = 54
Luminosity = 2160 lm
Series = Duo Premium City LV5405
Minimum Operating Temperature = -15°C
Floodlight Type = Zone Lighting
Operating Temperature Range = -15 - +45°C
EU Energy Efficiency Rating = A
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 1288575 |
Lamp Power | 31 watts |