The Brennenstuhl chip led lamp is suitable for outdoor and indoor use with an IP65 rating. Brennenstuhl led lamps lamps use 80% less energy and a much longer life span compared to conventional lamps. The high-power Chip LEDs deliver a bright instant light and generates low heat with no danger. Arranged in a solid Aluminium housing with an adjustable mounting bracket. ,Ideal for hobby, workshops and construction sites. Illuminates house entrances, garages, courtyards, halls etc.
⢠High-power Chip LED,⢠For indoor or outdoor use,⢠Instant bright light,⢠Solid Aluminium housing,⢠Adjustable mounting bracket,⢠Colour Temperature: 6500 K,⢠IP Rating: 65
Wattage = 10 W
Voltage = 100 - 250 V ac
IP Rating = IP65
Number of LEDs = 1
Luminosity = 750 lm
Dimensions = 115 x 148 x 89 mm
Height = 115mm
Width = 148 mm
Depth = 89 mm
Series = L CN 110 V2
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 1288555 |
Lamp Power | 10 watts |