CONNECTOR, PLUG, 16A; Product Range:-; Gender:Plug; Voltage Rating:230VAC; Current Rating:16A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Contact Termination:Screw RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 67R9159 |
| Product Name | Connector, Plug, 16A; Product Range Brennenstuhl |
| Gender | Male / Plug |