Hudson Valley Lighting DARIEN PENDANT 9908

Description
Shade Color: Distressed Bronze Shade Material: Steel Shade Size: 8"B x 6.25"H
Description
Shade Color: Distressed Bronze Shade Material: Steel Shade Size: 8"B x 6.25"H

Suppliers

Company
Product
Description
Supplier Links
DARIEN  PENDANT - 9908 - Hudson Valley Lighting
Newburgh, NY, USA
DARIEN PENDANT
9908
DARIEN PENDANT 9908
Shade Color: Distressed Bronze Shade Material: Steel Shade Size: 8"B x 6.25"H

Shade Color: Distressed Bronze
Shade Material: Steel
Shade Size: 8"B x 6.25"H

Supplier's Site

Technical Specifications

  Hudson Valley Lighting
Product Category Lighting Fixtures
Product Number 9908
Product Name DARIEN PENDANT
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details