Hudson Valley Lighting CHESHIRE ISLAND LIGHT 9512

Description
Shade Color: Black/Gold Inner Finish Shade Material: Brass Shade Size: 8"T x 14"B x 6.75"H
Description
Shade Color: Black/Gold Inner Finish Shade Material: Brass Shade Size: 8"T x 14"B x 6.75"H

Suppliers

Company
Product
Description
Supplier Links
CHESHIRE  ISLAND LIGHT - 9512 - Hudson Valley Lighting
Newburgh, NY, USA
CHESHIRE ISLAND LIGHT
9512
CHESHIRE ISLAND LIGHT 9512
Shade Color: Black/Gold Inner Finish Shade Material: Brass Shade Size: 8"T x 14"B x 6.75"H

Shade Color: Black/Gold Inner Finish
Shade Material: Brass
Shade Size: 8"T x 14"B x 6.75"H

Supplier's Site

Technical Specifications

  Hudson Valley Lighting
Product Category Lighting Fixtures
Product Number 9512
Product Name CHESHIRE ISLAND LIGHT
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details