Hudson Valley Lighting TUCKAHOE WALL SCONCE 660A

Description
Shade Color: Alabaster Shade Material: Alabaster Shade Size: 11"T x 1.75"B x 3.25"H
Description
Shade Color: Alabaster Shade Material: Alabaster Shade Size: 11"T x 1.75"B x 3.25"H

Suppliers

Company
Product
Description
Supplier Links
Newburgh, NY, USA
TUCKAHOE WALL SCONCE
660A
TUCKAHOE WALL SCONCE 660A
Shade Color: Alabaster Shade Material: Alabaster Shade Size: 11"T x 1.75"B x 3.25"H

Shade Color: Alabaster
Shade Material: Alabaster
Shade Size: 11"T x 1.75"B x 3.25"H

Supplier's Site

Technical Specifications

  Hudson Valley Lighting
Product Category Lighting Fixtures
Product Number 660A
Product Name TUCKAHOE WALL SCONCE
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details