HUBER+SUHNER AG Connectors,Interconnects SUCOFORM_86

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Cable Type: Flat Oval Cable, Stranded or Tinsel Wires Cable Group: RG-405 (.085", .086" Semi Rigid) Conductor Strand: 7/36 Shield Type: Foil, Braid Impedance: Not Required(ohm) Length: 0.50' (152.4mm) Conductor Material: Copper, Tinned
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Cable Type: Flat Oval Cable, Stranded or Tinsel Wires Cable Group: RG-405 (.085", .086" Semi Rigid) Conductor Strand: 7/36 Shield Type: Foil, Braid Impedance: Not Required(ohm) Length: 0.50' (152.4mm) Conductor Material: Copper, Tinned
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Cable Type: Flat Oval Cable, Stranded or Tinsel Wires Cable Group: RG-405 (.085", .086" Semi Rigid) Conductor Strand: 7/36 Shield Type: Foil, Braid Impedance: Not Required(ohm) Length: 0.50' (152.4mm) Conductor Material: Copper, Tinned

Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Cable Type: Flat Oval Cable, Stranded or Tinsel Wires
Cable Group: RG-405 (.085", .086" Semi Rigid)
Conductor Strand: 7/36
Shield Type: Foil, Braid
Impedance: Not Required(ohm)
Length: 0.50' (152.4mm)
Conductor Material: Copper, Tinned

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
PCB Connectors - NCK-ML2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details